Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.88
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$4.89
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$5.03
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$4.11
|
400
in stock
|
Buy Now | |
Farnell
from US$5.21
|
320
in stock
|
Buy Now | |
Future Electronics
from US$4.48
|
-
|
Buy Now | |
Avnet America
from US$4.03
|
-
|
Buy Now | |
RS Americas
from US$6.64
|
-
|
Buy Now | |
Boersig
from US$5.19
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Copper Alloy |
Stranded Wire Size | .33mm², 24AWG |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Wire Size | 26 – 24AWG |
Insulation Diameter (Max) | .045in, 1.14mm |
Housing Material | Thermoplastic |
Housing Color Dot Designation | Blue |
Centerline (Pitch) | 2.16mm, .085in |
Flange Thickness | Thick |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 4-40 UNC 2B |
Panel Mount Feature | Without |
Mating Connector Lock Type | Screwlocks |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Profile | Standard |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector Classification | IDC |
Product Type | Connector |
Slot Type Letter Code | B |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Product Category | Connectors |
Shielded | No |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
I/O Connectors Assy Plug 50 Pos B Slot |Amp Te Connectivity 229974-4 | Newark Electronics |
I/O Connectors ASSY PLUG 50 POS B SLOT | Rapid Electronics |
TE Connectivity ASSY PLUG 50 POS B SLOT Telecom and Datacom Connector 50 Contact(s) Male IDC Terminal %234-40 Unc 2b Plug | Distrelec |
D SUB CONNECTOR, PLUG, 50POS, IDC | Farnell |
ASSY | Future Electronics |
Conn IDC Connector M 50 POS 2.16mm IDT RA Cable Mount Tray | Avnet America |
ASSY, PLUG, 50 POS, B SLOT, IDC D-Sub Connectors | TE Connectivity 229974-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 229974-4?
Additional datasheets, footprints and schematics for 229974-4 are listed on our Part Details page. You can also find images and similar parts to 229974-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229974-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229974-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229974-4 fall under?
The 229974-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 229974-4 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229974-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 229974-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229974-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 229974-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229974-4 often in real-time on the comparison pages.
What if I can't find stock of 229974-4?
You can fill out our help required form which you can use to request a quote for 229974-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.