Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.72
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$8.00
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$7.29
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
-
|
Buy Now | |
Future Electronics
from US$4.41
|
-
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
RS Americas
from US$6.05
|
-
|
Buy Now | |
Boersig
from US$4.72
|
-
|
Buy Now | |
TE Store
from US$5.28
|
-
|
Buy Now | |
Farnell
from US$9.98
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 3.5A |
Stranded Wire Size | .33mm², 24AWG |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Insulation Diameter (Max) | 1.14mm, .045in |
Wire Size | 24AWG |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color Dot Designation | Blue |
Housing Material | Thermoplastic |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Screwlocks |
Screw & Hole Thread Size | 4-40 UNC 2B |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Flange Thickness | Thick |
Circuit Application | Signal |
Packaging Method | Package, Box & Tray |
Packaging Quantity | 100 |
Shielded | No |
Profile | Standard |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Slot Type Letter Code | B |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Product Category | Connectors |
Sealable | No |
Connector Classification | IDC |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
ASSY RCPT 50 POS B SLOT GRY HSG | Rapid Electronics |
TE Connectivity ASSY RCPT 50POS B SLOT GRY HSG Barrier Terminal Blocks ASSY RCPT 50 POS B SLOT GRY HSG | Distrelec |
Assy,rcpt,50Pos,b Slot,gry Hsg Rohs Compliant: Yes |Amp Te Connectivity 229975-4 | Newark Electronics |
ASSY | Future Electronics |
Conn IDC Connector F 50 POS 2.16mm IDT RA Cable Mount Tray | Avnet America |
ASSY, RCPT,50POS, B SLOT, GRY HSG, IDC D-Sub Connectors | TE Connectivity 229975-4 | RS Americas |
Special Order: ASSY,RCPT,50POS,B SLOT,GRY HSG Connector & Housing Type: Receptacle Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Receptacle 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 229975-4 | Internal Number: 229975-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 229975-4?
Additional datasheets, footprints and schematics for 229975-4 are listed on our Part Details page. You can also find images and similar parts to 229975-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 229975-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 229975-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 229975-4 fall under?
The 229975-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 229975-4 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 229975-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 229975-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 229975-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 229975-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 229975-4 often in real-time on the comparison pages.
What if I can't find stock of 229975-4?
You can fill out our help required form which you can use to request a quote for 229975-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.