Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Copper Alloy |
Wire Size | 27AWG, 28AWG |
Insulation Diameter (Max) | .045in, 1.14mm |
Stranded Wire Size | .14mm², 28AWG, 27AWG, .09mm², .1mm², 26AWG |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color Dot Designation | Yellow |
Housing Material | Thermoplastic |
Flange Thickness | Thick |
Mating Connector Lock Type | Screwlocks |
Mating Connector Lock | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Box & Tray, Package |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Wire/Cable Type | 7 Strand |
Product Type | Connector |
Connector Classification | IDC |
Product Category | Connectors |
Profile | Standard |
Connector System | Cable-to-Cable |
Connector Style | Receptacle |
Sealable | No |
Slot Type Letter Code | E |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
ASSY, RCPT, 50 POS, E SLOT Connector & Housing Type: Receptacle Stranded Wire Size: .09 mm² .14 mm² .1 mm² Stranded Wire Size: 26 AWG 27 AWG 28 AWG Shielded: No Connector System: Cable-to-Cable Receptacle .09 mm² 26 AWG | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 552391-1 | Internal Number: 552391-1 | TE Connectivity | TE Store |
ASSY | Future Electronics |
Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Tray | Avnet America |
D-sub Connector, Industrial, Socket, IDC, 50Pos, 0.85" Pin-Spng, CHAMP-LOK Serie | TE Connectivity 552391-1 | RS Americas |
Where can I find additional details, specifications and documents for a 552391-1?
Additional datasheets, footprints and schematics for 552391-1 are listed on our Part Details page. You can also find images and similar parts to 552391-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552391-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552391-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552391-1 fall under?
The 552391-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552391-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552391-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552391-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552391-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 552391-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552391-1 often in real-time on the comparison pages.
What if I can't find stock of 552391-1?
You can fill out our help required form which you can use to request a quote for 552391-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.