6-5229912-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-5229912-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-5229912-1
Details for TE Store
6-5229912-1
KIT, PLUG, 50 POS, B SLOT Connector Style:Plug
Buy Directly from TE Store (104 in Stock)
$4.6900 per unit
Series Information for 6-5229912-1 - TE Connectivity
  • Status: Active
  • Product Code: 1210
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

KIT, PLUG, 50 POS, B SLOT

Specifications

Color:
Black
Number of Positions:
50
Number of Rows:
2
Contact Current Rating (Max):
.5A, 1A
Contact Mating Area Plating Material:
Gold Flash over Palladium Nickel, Gold
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Thickness:
.76µm, 30µin
Solid Wire Size:
26 – 24AWG, .13 – .32mm²
Accepts Cable Diameter (Max):
10.8mm, .425in
Wire Size:
24AWG
Stranded Wire Size:
24AWG, .33mm²
Cable Outside Diameter:
8.89 – 10.8mm, .35 – .425in
Insulation Diameter (Max):
1.14mm, .045in
Centerline (Pitch):
.085in, 2.16mm
Housing Color Dot Designation:
Blue
Housing Material:
Polyphenylene Oxide
Connector Mounting Type:
Cable Mount (Free-Hanging)
Screw & Hole Thread Size:
4-40 UNC 2B
Mating Connector Lock Type:
Screwlocks
Panel Mount Feature:
Without
Mating Connector Lock:
With
Circuit Application:
Signal
Packaging Method:
Package
Packaging Quantity:
1
Product Category:
Connectors
Connector System:
Cable-to-Cable, Cable-to-Board
Slot Type Letter Code:
B
Kit Type:
Connector Kit
Connector Style:
Plug
Connector Classification:
IDC
Profile:
Standard
Sealable:
No
Product Type:
Kit
Connector & Contact Terminates To:
Wire & Cable
Shielded:
Yes
Wire/Cable Type:
Discrete Wire, Round Jacketed Cable
Protective Cover:
Without
Operating Temperature Range:
-40 – 75°C, -40 – 167°F

Compatibility

  • Compatible Parts: 2-552001-1, 552032-1, 552064-1, 552173-1, 552319-1, 552390-1, 552391-1, 552471-1, 552686-1, 556039-1, 1116549-1, 229974-1, 229975-1, 554338-1, 229378-1, 229378-3, 229451-2, 229764-2, 5553921-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
KIT, PLUG, 50 POS, B SLOT
Avnet America
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Bulk
Allied Electronics, Inc
Champ-Lock Series,Right Angle Cable Mount IDC Conn Plug,50Way,2 Row,2.16mm Pitch
Avnet Europe
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Bulk
TE Store
KIT, PLUG, 50 POS, B SLOT Connector Style:Plug;Solid Wire Size:26 – 24 AWG;Solid Wire Size:.13 – .32 mm²;Stranded Wire Size:24 AWG;Stranded Wire Size:.33 mm² Plug 26 – 24 AWG .13 – .32 mm² | Idc D-Sub Connector | TE Connectivity
Future Electronics
50 Position Single Port 2.16 mm Right Angle Cable Mount IDC Connector
RS Components UK
KIT, PLUG, 50 POS, B SLOT
RS Components DE
TE Connectivity Champ-Lock Leiterplattensteckverbinder Stecker 90° gewinkelt, 50-polig / 2-reihig, Raster 2.16mm Gender : Male Montagetyp : Kabelmontage Gehäuseausrichtung : Rechtwinklig Anschlussart : IDC Kontaktbeschichtung : Gold, Gold über Palladium Nickel Kontaktmaterial : Kupferlegierung Gehäusematerial : Polyphenylenoxid Seriennummer : 5229912, MPN: 6-5229912-1
RS Components HK
KIT, PLUG, 50 POS, B SLOT
RS Components FR
KIT, PLUG, 50 POS, B SLOT
RS Components CN
KIT, PLUG, 50 POS, B SLOT
RS Components ES
KIT, PLUG, 50 POS, B SLOT
RS Components NL
KIT, PLUG, 50 POS, B SLOT
RS Components NO
KIT, PLUG, 50 POS, B SLOT

Similar Products