Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-16211-7455,
A4528W-000 |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.19
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$9.60
|
368
in stock
|
Buy Now | |
Rapid Electronics
from US$9.43
|
368
in stock
|
Buy Now | |
Chip One Stop
from US$8.74
|
368
in stock
|
Buy Now | |
Distrelec
from US$9.21
|
368
in stock
|
Buy Now | |
Farnell
from US$9.76
|
295
in stock
|
Buy Now | |
TE Store
from US$10.07
|
222
in stock
|
Buy Now | |
Avnet America
from US$7.48
|
-
|
Buy Now | |
RS Americas
from US$10.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Current Rating (Max) | 3.5A |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Stranded Wire Size | 24AWG, .33mm² |
Wire Size | 24AWG |
Insulation Diameter (Max) | .045in, 1.14mm |
Housing Material | Polyphenylene |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
Housing Color Dot Designation | Blue |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 4-40 UNC 2B |
Mating Connector Lock Type | Screwlocks |
Flange Thickness | Thick |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Package, Box & Tray |
Packaging Quantity | 100 |
Profile | Standard |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Receptacle |
Connector Classification | IDC |
Connector & Contact Terminates To | Wire & Cable |
Product Category | Connectors |
Slot Type Letter Code | B |
Shielded | No |
Sealable | No |
Connector System | Cable-to-Cable |
Product Type | Connector |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
I/O Connectors Locking Latch 50P Receptacle Black |Amp Te Connectivity 5553921-1 | Newark Electronics |
I/O Connectors LOCKING LATCH 50P receptacle black | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub ASSY RCPT 50 PN B SLOT | Distrelec |
I-O CONNECTORS | Farnell |
ASSY, RCPT, 50 POSN, B SLOT Connector & Housing Type: Receptacle Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Receptacle 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 5553921-1 | Internal Number: 5553921-1 | Alias Number: 4-16211-7455 | TE Connectivity | TE Store |
Conn IEEE 488 RCP 50 POS 2.16mm IDT ST Panel Mount 50 Terminal 1 Port Tray | Avnet America |
CHAMP-LOK Series, Cable Mount IDC Connector Socket, 50 Way, 2.16mm Pitch | TE Connectivity 5553921-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5553921-1?
Additional datasheets, footprints and schematics for 5553921-1 are listed on our Part Details page. You can also find images and similar parts to 5553921-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5553921-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5553921-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5553921-1 fall under?
The 5553921-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5553921-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5553921-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5553921-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5553921-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5553921-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5553921-1 often in real-time on the comparison pages.
What if I can't find stock of 5553921-1?
You can fill out our help required form which you can use to request a quote for 5553921-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.