554338-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 554338-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 554338-1
Series Information for 554338-1 - TE Connectivity
  • Status: Active
  • Product Code: 1284
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

EMI PLUG ASSY, 50 POS, B SLOT

Specifications

Ribbon Cable Centerline Spacing:
1.27mm, .05in
Color:
Black
Number of Rows:
2
Number of Positions:
50
Contact Mating Area Plating Material:
Gold, Gold Flash over Palladium Nickel
Contact Mating Area Plating Thickness:
30µin, .76µm
Contact Base Material:
Copper Alloy
Contact Current Rating (Max):
3.5A
Solid Wire Size:
26 – 24AWG, .13 – .32mm²
Stranded Wire Size:
.33mm², 24AWG
Wire Size:
24AWG
Housing Color:
Black
Centerline (Pitch):
2.16mm, .085in
Housing Color Dot Designation:
Blue
Housing Material:
Polyphenylene Oxide (PPO)
Screw & Hole Thread Size:
4-40 UNC 2B
Mating Connector Lock:
With
Screw Size:
14702
Connector Mounting Type:
Cable Mount (Free-Hanging)
Panel Mount Feature:
Without
Mating Connector Lock Type:
Screwlocks
Flange Thickness:
Thick
Circuit Application:
Signal
Packaging Method:
Package
Packaging Quantity:
100
Connector & Contact Terminates To:
Wire & Cable
Profile:
Standard
Slot Type Letter Code:
B
Product Category:
Connectors
Shielded:
No
Connector Style:
Plug
Connector Classification:
IDC
Sealable:
No
Connector System:
Cable-to-Cable
Product Type:
Connector
Wire/Cable Type:
Round Jacketed Cable, Discrete Wire
Operating Temperature Range:
-40 – 75°C, -40 – 167°F

Compatibility

  • Compatible Parts: 552032-1, 229974-1, 229975-1, 553603-1, 229378-1, 229378-3, 229451-2, 229764-2, 5229912-1, 1-5229912-1, 6-5229912-1, 5229913-1, 1-5229913-1, 6-5229913-1, 5553921-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
EMI PLUG ASSY, 50 POS, B SLOT ROHS COMPLIANT: YES
Avnet America
Conn IDC Connector PL 50 POS 2.15mm IDT ST Cable Mount Preassembled
Avnet Europe
Conn IDC Connector PL 50 POS 2.15mm IDT ST Cable Mount Preassembled
Future Electronics
50 Position Dual Row Plug Screw Lock, B-Slot IDC D-Shaped Connector