Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6428316100,
LX517J-000, 651-1171-01 |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Wire Size | 24AWG |
Insulation Diameter (Max) | .045in, 1.14mm |
Stranded Wire Size | 24AWG, .33mm² |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color Dot Designation | Blue |
Housing Material | Thermoplastic |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Screwlocks |
Mounting Hole Diameter | 4.75mm, .187in |
Mating Connector Lock | With |
Flange Thickness | Thick |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Box & Tray, Package |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Slot Type Letter Code | B |
Product Type | Connector |
Connector System | Cable-to-Cable |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Sealable | No |
Shielded | No |
Product Category | Connectors |
Connector Style | Plug |
Connector Classification | IDC |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Assy, Plug, 50 Pos, B Slot Rohs Compliant: Yes |Amp Te Connectivity 552686-1 | Newark Electronics |
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 552686-1?
Additional datasheets, footprints and schematics for 552686-1 are listed on our Part Details page. You can also find images and similar parts to 552686-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552686-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552686-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552686-1 fall under?
The 552686-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552686-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552686-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552686-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552686-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 552686-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552686-1 often in real-time on the comparison pages.
What if I can't find stock of 552686-1?
You can fill out our help required form which you can use to request a quote for 552686-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.