Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 50 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 3.5A |
Centerline (Pitch) | .085in, 2.16mm |
Mating Connector Lock Type | Screwlocks |
Mating Connector Lock | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box & Tray |
Product Category | Connectors |
Product Type | Accessory |
Shielded | No |
Connector Classification | IDC |
Protective Cover | With |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug/Receptacle |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Wear Adpt Assy, Plug/Rcpt, 50 Pos. |Te Connectivity 5552705-1 | Newark Electronics |
Special Order: WEAR ADPT ASSY, PLUG/RCPT, 50 Connector & Housing Type: Plug Receptacle Shielded: No Connector System: Cable-to-Cable Number of Positions: 50 Centerline (Pitch): 2.16 mm Plug Cable-to-Cable | Idc D-Sub Connector | Part Number: 5552705-1 | Internal Number: 5552705-1 | 2.16 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5552705-1?
Additional datasheets, footprints and schematics for 5552705-1 are listed on our Part Details page. You can also find images and similar parts to 5552705-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552705-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552705-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552705-1 fall under?
The 5552705-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5552705-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552705-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552705-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552705-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 5552705-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552705-1 often in real-time on the comparison pages.
What if I can't find stock of 5552705-1?
You can fill out our help required form which you can use to request a quote for 5552705-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.