Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6428316101 |
Color | Black |
---|---|
Number of Positions | 50 |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Stranded Wire Size | 24AWG, .33mm² |
Wire Size | 26 – 24AWG |
Insulation Diameter (Max) | .045in, 1.15mm |
Housing Color | Black |
Housing Color Dot Designation | Blue |
Housing Material | Polyphenylene Oxide |
Centerline (Pitch) | 2.16mm, .085in |
Mating Connector Lock Type | Screwlocks |
Screw & Hole Thread Size | M3 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Flange Thickness | Thick |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Box & Tray, Package |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Slot Type Letter Code | B |
Connector System | Cable-to-Cable |
Sealable | No |
Product Category | Connectors |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | No |
Connector Style | Plug |
Connector Classification | IDC |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Plug Assy 50Pos B-Slot Champ |Amp Te Connectivity 1116549-1 | Newark Electronics |
AMP1116549-1 | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DD |
Product Range | CHAMP Series |
Connector Body Material | PPO (Polyphenylene Oxide) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold over Palladium Nickel Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1116549-1?
Additional datasheets, footprints and schematics for 1116549-1 are listed on our Part Details page. You can also find images and similar parts to 1116549-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1116549-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1116549-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1116549-1 fall under?
The 1116549-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1116549-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1116549-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1116549-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1116549-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 1116549-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1116549-1 often in real-time on the comparison pages.
What if I can't find stock of 1116549-1?
You can fill out our help required form which you can use to request a quote for 1116549-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.