Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.47
|
No stock
|
Buy Now | |
TE Store
from US$8.69
|
550
in stock
|
Buy Now | |
Chip One Stop
from US$7.22
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$7.84
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.84
|
6
in stock
|
Buy Now | |
Future Electronics
from US$6.41
|
-
|
Buy Now | |
Avnet America
from US$6.20
|
-
|
Buy Now | |
RS Americas
from US$10.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Columns | 16 |
Number of Signal Positions | 20 |
Rows Loaded | A, B, C |
Number of Positions | 48 |
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Contact Type | Pin |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
コネクタの高さ | 12.62mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 12.62mm |
PCB Thickness (Recommended) | 5.41mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polymer - GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Mating Alignment | With |
Panel Mount Feature | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Shielded | No |
Make First / Break Last | No |
Make First / Break Last Contacts Loaded | Yes |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
DIN Size | Half |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Termination Post & Tail Length | .104in, 2.64mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,PIN,EURO,C/2,L-FREE,48 Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 48 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5148020-5 | Internal Number: 5148020-5 | TE Connectivity | TE Store |
ASSY,PIN,EURO, C/2 ,L-FREE,48 | Heilind Electronics |
Din 41612 Pcb Connector Plug 48 Position | Newark Electronics |
ASSY,PIN,EURO,C/2" | Future Electronics |
Conn DIN 41612 M 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
ASSY, PIN, EURO, InchC/2Inch, L-FREE,48, Eurocard Connectors | TE Connectivity 5148020-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5148020-5?
Additional datasheets, footprints and schematics for 5148020-5 are listed on our Part Details page. You can also find images and similar parts to 5148020-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148020-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148020-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148020-5 fall under?
The 5148020-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5148020-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148020-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148020-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148020-5 have stock available?
Authorised distributors including TE Store, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 5148020-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148020-5 often in real-time on the comparison pages.
What if I can't find stock of 5148020-5?
You can fill out our help required form which you can use to request a quote for 5148020-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.