Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
1,325
in stock
|
Buy Now | |
TE Store
from US$1.06
|
25,297
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
5,000
in stock
|
Buy Now | |
element14
from US$0.71
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.63
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
2,500
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
1,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.66
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .165in, 4.2mm |
Contact Retention Within Housing | With |
Contact Layout | Inline |
Contact Shape & Form | Round |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Design | Round |
Connector Height | 5.8mm, .228in |
Connector Length | .307in, 7.8mm |
コネクタの高さ | 5.8mm |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Width | 9mm, .354in |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | 6T PA(GF) |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Panel Mount Feature | With |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | With |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Method | Tape, Box |
実装方法 | Tape, Box |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
CT BOX HDR H SMT 3P O/TAPE BLA PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | Amp Common Terminator Header | Part Number: 292173-3 | Internal Number: 292173-3 | TE Connectivity | TE Store |
CTBOXHDRHSMT3PO/TAPEBLA | Future Electronics |
Wire-To-Board Connector, Amp Ct Series, Surface Mount, Header, 3, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 292173-3 | Newark Electronics |
CONNECTOR, HEADER, 3POS, 1ROW, 2MM | element14 |
Headers&Wire Housings HDR 3 POS BLK SMT | Rapid Electronics |
Header plug, box, SMT,2mm,3 way,R/A, CT | RS |
Conn Shrouded Header HDR 3 POS 2mm Solder RA SMD Embossed T/R | Avnet Abacus |
AMP CT Series,2mm Pitch 3 Way 1 Row Right Angle PCB Header, Solder Term,2A | TE Connectivity 292173-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a 292173-3?
Additional datasheets, footprints and schematics for 292173-3 are listed on our Part Details page. You can also find images and similar parts to 292173-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292173-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292173-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292173-3 fall under?
The 292173-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292173-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292173-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292173-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292173-3 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 292173-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292173-3 often in real-time on the comparison pages.
What if I can't find stock of 292173-3?
You can fill out our help required form which you can use to request a quote for 292173-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.