Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 61.359.00 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
3,690
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
222,000
in stock
|
Buy Now | |
Boersig
from US$0.16
|
124,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
112,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
108,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
72,000
in stock
|
Buy Now | |
Farnell
from US$0.20
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
51,800
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
40,000
in stock
|
Buy Now | |
element14
from US$0.20
|
7,326
in stock
|
Buy Now | |
Avnet Abacus
-
|
172,000
in stock
|
Buy Now | |
Compona
-
|
3,773
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Typical Current Rating | 14A |
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | .059in, 1.5mm |
Crimp Type | F-Crimp |
Wire Size Search | 2mm², 1.5mm², 2.5mm², 15AWG, 16AWG, 14AWG |
Wire Size | 1.5 – 2.5mm² |
Wire Insulation Diameter | 2.2 – 2.4mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
MINI MIC TAB CONTACT >1,5- | Heilind Electronics |
MINI MIC TAB CONTACT >1,5- | Boersig |
MINI MIC TAB CONTACT >1 5- | Rapid Electronics |
Mini Mic Tab Contact | Newark Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
TE Connectivity - AMP MINI MIC TAB CONTACT > | Distrelec |
Contact male 15-13AWG MIC Superseal | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
Superseal 1.5 Series 14A 24VDC 14-16AWG Tab Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMP Superseal 1.5mm Series |
RoHS: | Unknown |
Product Range | AMP Superseal 1.5mm Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Superseal 1.5mm Series Housing Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 282465-1?
Additional datasheets, footprints and schematics for 282465-1 are listed on our Part Details page. You can also find images and similar parts to 282465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282465-1 fall under?
The 282465-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282465-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282465-1 have stock available?
Authorised distributors including Heilind Electronics, Boersig, Rapid Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for 282465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282465-1 often in real-time on the comparison pages.
What if I can't find stock of 282465-1?
You can fill out our help required form which you can use to request a quote for 282465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.