Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,911.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,458.89
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2,382.35
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2,382.35
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2,073.60
|
-
|
Buy Now | |
Avnet America
from US$1,911.60
|
-
|
Buy Now | |
RS Americas
from US$8,328.38
|
-
|
Buy Now | |
element14
from US$2,620.34
|
-
|
Buy Now | |
Boersig
from US$2,820.58
|
-
|
Buy Now | |
Distrelec
from US$2,307.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Heavy Head Hand Tool |
H,H,H,T | Heilind Electronics |
Heavy Head Hand Tool, 16-14Awg | Newark Electronics |
Ring Tongue Terminal 10-12AWG 27.89mm 9.53mm Tin T/R | Avnet America |
Crimper,10-12 AWG, HHHT Dynamic D5-S Contact, Ring Tongue, Black, Certi-Crimp Series | TE Connectivity 234170-1 | RS Americas |
HAND TOOL, RATCHET, 16-14AWG CONTACT | element14 |
TE Connectivity - AMP Crimp Tool HHHT DYNAMIC D-5 S 16-14 ASSY | Distrelec |
Crimp Tool, Ratchet, AMP Dynamic D-5000 Series S Type 16-14AWG Contacts | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Dynamic D-5000 Series S Type 16-14AWG Contacts |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 234170-1?
Additional datasheets, footprints and schematics for 234170-1 are listed on our Part Details page. You can also find images and similar parts to 234170-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 234170-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 234170-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 234170-1 fall under?
The 234170-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 234170-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 234170-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 234170-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 234170-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 234170-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 234170-1 often in real-time on the comparison pages.
What if I can't find stock of 234170-1?
You can fill out our help required form which you can use to request a quote for 234170-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.