Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Underplate Material Thickness | 1.3µm, 51.18µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 45A |
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Silver |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Tab |
Contact Classification | Power |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Wire Size | 1.23 – 2.27mm², 16 – 14AWG |
Overall Length | 33.7mm, 1.32in |
Accepts Wire Insulation Diameter Range | 3 – 3.8mm, .118 – .15in |
Operating Voltage | 630VAC, 630VDC |
Wire Range Mark | S |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D-5 Tab Cont S L/P Ag |Te Connectivity 917804-6 | Newark Electronics |
AMP917804-6 | Avnet America |
DYNAMIC D-5 TAB CONT S L/P AG | Farnell |
Where can I find additional details, specifications and documents for a 917804-6?
Additional datasheets, footprints and schematics for 917804-6 are listed on our Part Details page. You can also find images and similar parts to 917804-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917804-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917804-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917804-6 fall under?
The 917804-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 917804-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917804-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 917804-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917804-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 917804-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917804-6 often in real-time on the comparison pages.
What if I can't find stock of 917804-6?
You can fill out our help required form which you can use to request a quote for 917804-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.