Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.13
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$12.84
|
185
in stock
|
Buy Now | |
Rapid Electronics
from US$11.83
|
185
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
185
in stock
|
Buy Now | |
Farnell
from US$12.88
|
150
in stock
|
Buy Now | |
Avnet America
from US$9.98
|
-
|
Buy Now | |
Boersig
from US$12.18
|
-
|
Buy Now |
Heat Sink Style | Pin |
---|---|
Heat Sink Height | 4.2mm, .165in |
Heat Sink Height Class | PCI |
Heat Sink Finish | Anodized Black |
Lightpipe Configuration | Dual Round |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
Rear EONs per Port Column | 2 |
PCB Contact Termination Area Plating Material | Tin |
Tail Length | 2.2mm, .086in |
PCB Thickness (Recommended) | .057in, 1.45mm |
Data Rate (Max) | 14Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP Cable Assembly, QSFP MSA Compatible Transceiver |
Circuit Application | Signal |
Pluggable I/O Applications | Standard |
EMI Containment Feature Type | Customer Applied Gasket |
Included Lightpipe | Yes |
Enhancements | Standard |
Packaging Method | Box & Tray |
Connector System | Cable-to-Board |
Form Factor | QSFP+ |
Cage Type | Single |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly |
Thermal Accessory Type Included | Heat Sink |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
I/O Connectors Qsfp 1X1 Behind Bezel Assembly |Amp Te Connectivity 2170112-1 | Newark Electronics |
I/O Connectors QSFP 1X1 BEHIND BEZEL ASSEMBLY | Rapid Electronics |
TE Connectivity QSFP 1X1 BEHIND BEZEL ASSEMBLY I/O Conne | Distrelec |
CAGE ASSEMBLY, 1X1, I/O CONNECTOR | Farnell |
Connector Accessories 1 Port QSFP+ Cage with Heat Sink Press Fit RA Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2170112-1?
Additional datasheets, footprints and schematics for 2170112-1 are listed on our Part Details page. You can also find images and similar parts to 2170112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170112-1 fall under?
The 2170112-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170112-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170112-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2170112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170112-1 often in real-time on the comparison pages.
What if I can't find stock of 2170112-1?
You can fill out our help required form which you can use to request a quote for 2170112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.