Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$36.37
|
-
|
Buy Now | |
Avnet America
from US$32.76
|
-
|
Buy Now | |
RS Americas
from US$52.21
|
-
|
Buy Now | |
Boersig
from US$40.38
|
-
|
Buy Now | |
Distrelec
from US$38.03
|
-
|
Buy Now | |
TE Store
from US$62.98
|
-
|
Buy Now | |
Farnell
from US$41.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heat Sink Style | Pin |
---|---|
Heat Sink Height | .165in, 4.2mm |
Heat Sink Finish | Anodized Black |
Heat Sink Height Class | PCI |
Port Matrix Configuration | 1 x 4 |
Number of Ports | 4 |
Lightpipe Configuration | Dual Round |
Rear EONs per Port Column | 1 |
PCB Contact Termination Area Plating Material | Tin |
Tail Length | .081in, 2.05mm |
PCB Thickness (Recommended) | .057in, 1.45mm |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Pluggable I/O Applications | Standard |
For Use With Pluggable I/O Products | QSFP MSA Compatible Transceiver, QSFP Cable Assembly |
Circuit Application | Signal |
Included Lightpipe | Yes |
Enhancements | Standard |
EMI Containment Feature Type | Customer Applied Gasket |
Packaging Method | Box & Tray |
Thermal Accessory Type Included | Heat Sink |
Product Type | Cage Assembly |
Form Factor | QSFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Cage Type | Ganged |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
QSFP+ cage assembly w/heatsink,1x4 ports | RS |
1X4 Qsfp Kit Assy Lp&hs, Pci |Te Connectivity 2057183-1 | Newark Electronics |
Connector Accessories Cage/Heat Sink Assembly Nickel Silver Tray | Avnet America |
QSFP Series 4 Port Straight QSFP+ Cage, Press-Fit Termination | TE Connectivity 2057183-1 | RS Americas |
TE Connectivity 1x4 QSFP Kit Assy LP&HS PCI I/O Connecto | Distrelec |
Special Order: 1x4 QSFP Kit Assy LP&HS, PCI Form Factor: QSFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C QSFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2057183-1 | Internal Number: 2057183-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2057183-1?
Additional datasheets, footprints and schematics for 2057183-1 are listed on our Part Details page. You can also find images and similar parts to 2057183-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057183-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057183-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057183-1 fall under?
The 2057183-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2057183-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057183-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057183-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057183-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2057183-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057183-1 often in real-time on the comparison pages.
What if I can't find stock of 2057183-1?
You can fill out our help required form which you can use to request a quote for 2057183-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.