Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Contact Size | 16 |
Contact Mating Area Plating Material Finish | Bright |
Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 13A |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Retention Within Housing | With |
Contact Type | Socket |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.4 – 2.24mm, .055 – .088in |
Test Current | 13A |
Color Code | Yellow/Red |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Special Features | Loose Piece |
For Multiple Crimp | No |
For Use With | Special M Series, CPC Series 1 and 4 Connectors, Metrimate, G Series Connectors, Metrimate Drawer, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Extraction Tool No. 305183 |
Packaging Method | Tape Mounted |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 302°F, -55 – 105°C |
Contact Socket Assy. Rohs Compliant: Yes |Amp Te Connectivity 201328-9 | Newark Electronics |
Connector, Contact Socket Assembly | TE Connectivity 201328-9 | RS Americas |
Contact SKT Crimp ST Cable Mount Tape Mounted | Avnet America |
Where can I find additional details, specifications and documents for a 201328-9?
Additional datasheets, footprints and schematics for 201328-9 are listed on our Part Details page. You can also find images and similar parts to 201328-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201328-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201328-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201328-9 fall under?
The 201328-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 201328-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201328-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 201328-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201328-9 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 201328-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201328-9 often in real-time on the comparison pages.
What if I can't find stock of 201328-9?
You can fill out our help required form which you can use to request a quote for 201328-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.