Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Style | Pin |
---|---|
Heat Sink Height | 4.2mm, .165in |
Heat Sink Finish | Anodized Black |
Heat Sink Height Class | PCI |
Lightpipe Configuration | Dual Square |
Port Matrix Configuration | 1 x 4 |
Rear EONs per Port Column | 1 |
Number of Ports | 4 |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .057in, 1.45mm |
Tail Length | .086in, 2.2mm |
Data Rate (Max) | 14Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP MSA Compatible Transceiver, QSFP Cable Assembly |
Pluggable I/O Applications | Standard |
Circuit Application | Signal |
EMI Containment Feature Type | Customer Applied Gasket |
Included Lightpipe | Yes |
Enhancements | Standard |
Packaging Method | Box & Tray |
Product Type | Cage Assembly |
Form Factor | QSFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Ganged |
Connector System | Cable-to-Board |
Sealable | No |
Thermal Accessory Type Included | Heat Sink |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
1X4 Qsfp Kit Assy Sqr Lp, Pci |Te Connectivity 2007626-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2007626-3?
Additional datasheets, footprints and schematics for 2007626-3 are listed on our Part Details page. You can also find images and similar parts to 2007626-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007626-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007626-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007626-3 fall under?
The 2007626-3 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007626-3 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007626-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007626-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007626-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2007626-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007626-3 often in real-time on the comparison pages.
What if I can't find stock of 2007626-3?
You can fill out our help required form which you can use to request a quote for 2007626-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.