Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.94
|
315
in stock
|
Buy Now | |
TE Store
from US$8.44
|
1,484
in stock
|
Buy Now | |
Newark Electronics
from US$8.74
|
265
in stock
|
Buy Now | |
Avnet America
from US$6.11
|
265
in stock
|
Buy Now | |
Chip One Stop
from US$4.84
|
221
in stock
|
Buy Now | |
Rapid Electronics
from US$7.84
|
111
in stock
|
Buy Now | |
Distrelec
from US$7.57
|
90
in stock
|
Buy Now | |
TTI Europe
from US$6.26
|
60
in stock
|
Buy Now | |
element14
from US$7.65
|
23
in stock
|
Buy Now | |
Farnell
from US$7.64
|
23
in stock
|
Buy Now | |
Future Electronics
from US$6.20
|
-
|
Buy Now | |
RS Americas
from US$8.60
|
-
|
Buy Now | |
Avnet Asia
from US$8.10
|
-
|
Buy Now | |
Boersig
from US$7.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 2 |
---|---|
Number of Ports | 2 |
PCB Thickness (Recommended) | 2.25mm, .089in |
Tail Length | .081in, 2.05mm |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Heat Sink Compatible | No |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Pluggable I/O Applications | SFP+ |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Box, Box & Tray |
Product Type | Cage |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Cage Type | Ganged |
Form Factor | SFP+ |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SFP+ 1x2 Cage Assembly Form Factor: SFP+ Pluggable I/O Product Type: Cage Sealable: No Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F SFP+ Cage | Pluggable I/o Connectors & Cage | Part Number: 2007263-1 | Internal Number: 2007263-1 | TE Connectivity | TE Store |
Cage 20 way ganged 1x2 press fit SFP+ | RS |
Cage/Frame, 1X2, Sfp+ Interconnect Sys | Newark Electronics |
Connector Accessories Cage for SFP Press Fit 2Port Tray | Avnet America |
Std HDMI Flag T/H | Rapid Electronics |
TE Connectivity SFP+ 1x2 Cage Assembly I/O Connectors Ca | Distrelec |
SFP+ 1X2 CAGE ASSEMBLY | TTI Europe |
CAGE, GANGED, 1X2, SFP+ | element14 |
1 X 2 2.05mm Press Fit SFP+ Application Cage | Future Electronics |
Connector SFP+ CAGE 1X2 SPRINGS | TE Connectivity 2007263-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2007263-1?
Additional datasheets, footprints and schematics for 2007263-1 are listed on our Part Details page. You can also find images and similar parts to 2007263-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007263-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007263-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007263-1 fall under?
The 2007263-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007263-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007263-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007263-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007263-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for 2007263-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007263-1 often in real-time on the comparison pages.
What if I can't find stock of 2007263-1?
You can fill out our help required form which you can use to request a quote for 2007263-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.