Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.81
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.54
|
553
in stock
|
Buy Now | |
Chip One Stop
from US$9.35
|
553
in stock
|
Buy Now | |
Distrelec
from US$10.71
|
553
in stock
|
Buy Now | |
Farnell
from US$11.79
|
445
in stock
|
Buy Now | |
Future Electronics
from US$9.65
|
352
in stock
|
Buy Now | |
TE Store
from US$12.31
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$13.83
|
61
in stock
|
Buy Now | |
Avnet America
from US$9.15
|
61
in stock
|
Buy Now | |
Avnet Abacus
-
|
192
in stock
|
Buy Now | |
RS Americas
from US$13.03
|
-
|
Buy Now | |
element14
from US$12.98
|
-
|
Buy Now | |
Avnet Asia
from US$2.78
|
-
|
Buy Now | |
Boersig
from US$10.87
|
-
|
Buy Now | |
TTI Europe
from US$9.13
|
-
|
Buy Now |
Number of Ports | 4 |
---|---|
Port Matrix Configuration | 1 x 4 |
PCB Thickness (Recommended) | .089in, 2.25mm |
Tail Length | 2.05mm, .081in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Pluggable I/O Applications | SFP+ |
Heat Sink Compatible | No |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Tray, Box & Tray |
Cage Type | Ganged |
Form Factor | SFP+ |
Product Type | Cage |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
I/O Connectors Cage 1x4 EMI Shield w/Springs | Rapid Electronics |
TE Connectivity - AMP SFP+&zSFP+SFP+ 1X4 Cage Assy Press- | Distrelec |
SFP+ 1X4 CAGE ASSEMBLY, PRESS- | Farnell |
Double Sided 1 X 4 Press Fit PCB Mount SFP Ganged Cage Assembly | Future Electronics |
SFP+ 1X4 Cage Assembly, Press- Form Factor: SFP+ Pluggable I/O Product Type: Cage Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage | Pluggable I/o Connectors & Cage | Part Number: 2007132-1 | Internal Number: 2007132-1 | TE Connectivity | TE Store |
Sfp+ 1X4 Cage Assembly, Press- Rohs Compliant: Yes |Amp Te Connectivity 2007132-1. | Newark Electronics |
Connector Accessories Cage for SFP Press Fit 4Port Tray | Avnet America |
SFP+ cage assembly , press fit, 4 port | RS |
SFP+ Series 4 Port Straight SFP+ Cage, Press-Fit Termination | TE Connectivity 2007132-1 | RS Americas |
CONNECTOR CAGE, SFP+, 4PORT | element14 |
Where can I find additional details, specifications and documents for a 2007132-1?
Additional datasheets, footprints and schematics for 2007132-1 are listed on our Part Details page. You can also find images and similar parts to 2007132-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007132-1 fall under?
The 2007132-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007132-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007132-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007132-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007132-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 2007132-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007132-1 often in real-time on the comparison pages.
What if I can't find stock of 2007132-1?
You can fill out our help required form which you can use to request a quote for 2007132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.