Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.91
|
1
in stock
|
Buy Now | |
RS
from US$6.63
|
1,050
in stock
|
Buy Now | |
RS Americas
from US$5.27
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$6.94
|
1
in stock
|
Buy Now | |
element14
from US$6.30
|
1
in stock
|
Buy Now | |
Avnet America
from US$5.18
|
-
|
Buy Now | |
Boersig
from US$3.19
|
-
|
Buy Now | |
TE Store
from US$12.92
|
-
|
Buy Now | |
Sager
from US$4.80
|
-
|
Buy Now |
Product Weight | .085oz, 2.4g |
---|---|
Primary Product Color | Dark Gray |
Plastic & Resin Material Type | Polyamide |
Contact Current Rating (Max) | 16A |
Product Height | 7.6mm, .299in |
Product Width | 7.6mm, .299in |
Product Spacing | .299in, 7.6mm |
Product Depth | 56.63mm, 2.23in |
Voltage Rating (CSA) | 600V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Voltage Rating (IEC) | 1000V |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Current Rating (IEC) | 16A |
Dielectric Test Voltage | 2200V |
IP Rating | IP20 |
Conducting Accessory Type | Test Adapter |
Connection Method | Plug-In |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
4mm Test Plug - Dark Grey | RS |
Test Adapter, Test Plug TP4, 4 mm 0.157 in, SNK Series | TE Connectivity 1SNK900205R0000 | RS Americas |
Test Adapter, Plug, 16A, Polyamide Rohs Compliant: Yes |Te Connectivity 1SNK900205R0000 | Newark Electronics |
TEST ADAPTER, PLUG, 16A, POLYAMIDE | element14 |
Test Adapter for ZDK2.5-22/ZDP2.5-11/ZDP2.5-22/ZDP2.5-D1 Terminal Blocks Polyamide Dark Gray Bag | Avnet America |
TP4 Teststecker | Boersig |
TP4 Conducting Accessory Type: Test Adapter PCB Mount Retention Type: Plug-In Primary Product Color: Dark Gray Product Spacing: .299 in Product Spacing: 7.6 mm Test Adapter Plug-In Dark Gray .299" | Terminal Block & Strip Conducting Accessories | Part Number: 1SNK900205R0000 | Internal Number: 1SNK900205R0000 | TE Connectivity | TE Store |
Terminal Block Tools & Accessories TP4 | Sager |
Where can I find additional details, specifications and documents for a 1SNK900205R0000?
Additional datasheets, footprints and schematics for 1SNK900205R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK900205R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK900205R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK900205R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK900205R0000 fall under?
The 1SNK900205R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Conducting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK900205R0000 when available in the Terminal Block & Strip Conducting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK900205R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK900205R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK900205R0000 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SNK900205R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK900205R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK900205R0000?
You can fill out our help required form which you can use to request a quote for 1SNK900205R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.