Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.80
|
152
in stock
|
Buy Now | |
Boersig
from US$1.18
|
2,214
in stock
|
Buy Now | |
Rapid Electronics
from US$3.23
|
431
in stock
|
Buy Now | |
TTI Europe
from US$1.82
|
395
in stock
|
Buy Now | |
element14
from US$2.99
|
349
in stock
|
Buy Now | |
Farnell
from US$1.89
|
349
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
250
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
181
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.50
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,700
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
-
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
TE Store
from US$1.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Connector Code | 1 |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Blank Cavity Position | 4, 3 |
Mating Pin Diameter | .098in, 2.5mm |
Height | 1.1in, 28mm |
Length | 44mm, 1.73in |
Nominal Voltage Architecture | 24V, 12V, 42V, 48V |
Centerline (Pitch) | 7mm, .276in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 450 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .276in, 7mm |
Connector Style | Housing for male terminals |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
TE 1-967402-3 Automotive Connector Housing 2.5mm 2P | Rapid Electronics |
PIN HOUSING, 2WAY | element14 |
TE Connectivity 2 5MM ST-GEH KPL 2P Automotive Connectors 2 5MM ST-GEH KPL 2P | Distrelec |
2 way DIN 72585 IP67 cable plug,30A | RS |
Connector: circular | Transfer Multisort Elektronik |
Conn Housing PL 4 POS Crimp ST Loose Piece | Avnet Abacus |
Circular Pin Housing, Plug, 2 Position, Black Pbt | Newark Electronics |
2 way DIN 72585 IP67 cable plug,30A | TE Connectivity 1-967402-3 | RS Americas |
2,5MM ST-GEH KPL 2P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.5 mm Mating Pin Diameter: .098 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 2.5 mm .098" Wire-to-Wire | Circular Din Housing | Part Number: 1-967402-3 | Internal Number: 1-967402-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 2Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 5A |
For Use With | 2.5mm pins |
Gender | Plug |
IP / NEMA Rating | IP67 |
Insulation Resistance | 10µohm |
No. of Positions | 2Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 1-967402-3?
Additional datasheets, footprints and schematics for 1-967402-3 are listed on our Part Details page. You can also find images and similar parts to 1-967402-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967402-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967402-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967402-3 fall under?
The 1-967402-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967402-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967402-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967402-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967402-3 have stock available?
Authorised distributors including Boersig, Rapid Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 1-967402-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967402-3 often in real-time on the comparison pages.
What if I can't find stock of 1-967402-3?
You can fill out our help required form which you can use to request a quote for 1-967402-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.