Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
16,404
in stock
|
Buy Now | |
Boersig
from US$0.37
|
66,055
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
21,664
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
12,530
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
9,134
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
8,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
7,104
in stock
|
Buy Now | |
TE Store
from US$0.33
|
6,989
in stock
|
Buy Now | |
element14
from US$0.70
|
6,184
in stock
|
Buy Now | |
Farnell
from US$0.44
|
6,184
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
5,941
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
3,891
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
2,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,676
in stock
|
Buy Now | |
Electro Enterprises
from US$1.06
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
162,000
in stock
|
Buy Now | |
Carlton-Bates
from US$1.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PBT GF |
Number of Positions | 7, 4 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1500 |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | Other |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
TE Connectivity 965687-1 Retaining Ring for DIN 72585 Round Plug Connector | Rapid Electronics |
Cable clamp mounting ring | RS |
TE Connectivity Circular Connector Coupling Fixing Ring PBT GF Black 4 and 7 Positions | Distrelec |
DIN Series 4/7 Position Polybutylene Terephthalate Coupling Ring Connector | Future Electronics |
Fixing Ring, 2.5 & 1.5Mm Sealed Circular Connector | Newark Electronics |
FIXING RING Automotive Connector Accessory Type: Ring Primary Product Material: PBT GF Primary Product Color: Black Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F Ring PBT GF | Circular Din Mounting Accessories | Part Number: 965687-1 | Internal Number: 965687-1 | Black | TE Connectivity | TE Store |
COUPLING RING, FOR PIN HOUSING | element14 |
Connector Accessories Mounting Ring Polybutylene Terephthalate Black Loose Piece | Avnet America |
Circular Connector Coupling, Fixing Ring, PBT GF, Black, 4 and 7 Positions | TE Connectivity 965687-1 | RS Americas |
FIXING RING BLACK UL94HB | TTI Europe |
Accessories: nut | Transfer Multisort Elektronik |
Fixing Ring, 1.322 in. Dia, PBT, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Coupling Ring |
---|---|
For Use With | 2.5mm & 1.5mm Sealed Circular Connector |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 965687-1?
Additional datasheets, footprints and schematics for 965687-1 are listed on our Part Details page. You can also find images and similar parts to 965687-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965687-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965687-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965687-1 fall under?
The 965687-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 965687-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965687-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965687-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965687-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, RS, Distrelec and Chip One Stop have stock available or on a lead time for 965687-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965687-1 often in real-time on the comparison pages.
What if I can't find stock of 965687-1?
You can fill out our help required form which you can use to request a quote for 965687-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.