Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.28
|
4
in stock
|
Buy Now | |
Boersig
from US$2.79
|
2,993
in stock
|
Buy Now | |
Newark Electronics
from US$4.86
|
1,548
in stock
|
Buy Now | |
Farnell
from US$3.45
|
1,548
in stock
|
Buy Now | |
element14
from US$5.30
|
1,530
in stock
|
Buy Now | |
TTI Europe
from US$3.03
|
1,337
in stock
|
Buy Now | |
Distrelec
from US$3.61
|
320
in stock
|
Buy Now | |
TE Store
from US$2.48
|
144
in stock
|
Buy Now | |
Conrad
from US$5.84
|
24
in stock
|
Buy Now | |
Avnet America
from US$3.04
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$2.83
|
-
|
Buy Now | |
RS Americas
from US$6.34
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Black |
Number of Positions | 7, 4 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 500 |
Connector System | Wire-to-Board, Wire-to-Wire |
Strain Relief | Without |
Accessory Type | Cover |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Cover, Nylon Gf, Black | Newark Electronics |
COVER, NYLON GF, BLACK | Farnell |
TE Connectivity - AMP SCHUTZKAPPE F4+7P | Distrelec |
SCHUTZKAPPE F4+7P Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 4 7 Operating Temperature Range: -40 – 248 °F Operating Temperature Range: -40 – 120 °C Backshell PA GF | Circular Din Backshell | Part Number: 1394277-1 | Internal Number: 1394277-1 | TE Connectivity | TE Store |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical applications: sensors, solenoid valves or power supplies. | Conrad |
Cover Black 1.5,2.5 Series | RS |
Connector Accessories 7 POS Housing Cover Polyamide 46 Black | Avnet America |
Black Color Polyamide Material Automotive Connector Cover | Future Electronics |
Cover Black 1.5,2.5 Series | TE Connectivity 1394277-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1394277-1?
Additional datasheets, footprints and schematics for 1394277-1 are listed on our Part Details page. You can also find images and similar parts to 1394277-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394277-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394277-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394277-1 fall under?
The 1394277-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1394277-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394277-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394277-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394277-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, Farnell, element14 and TTI Europe have stock available or on a lead time for 1394277-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394277-1 often in real-time on the comparison pages.
What if I can't find stock of 1394277-1?
You can fill out our help required form which you can use to request a quote for 1394277-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.