Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0967325-1,
820A-36908, CB2703-000 |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.65
|
2,459
in stock
|
Buy Now | |
TE Store
from US$1.56
|
63,571
in stock
|
Buy Now | |
Boersig
from US$0.86
|
52,178
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
25,645
in stock
|
Buy Now | |
RS Americas
from US$2.04
|
18,802
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
14,593
in stock
|
Buy Now | |
element14
from US$3.32
|
11,585
in stock
|
Buy Now | |
Farnell
from US$1.69
|
11,585
in stock
|
Buy Now | |
Conrad
from US$3.82
|
2,629
in stock
|
Buy Now | |
Heilind Electronics
from US$2.18
|
2,625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
1,192
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
889
in stock
|
Buy Now | |
RS
from US$3.60
|
724
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.18
|
437
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,500
in stock
|
Buy Now | |
Avnet America
-
|
391
in stock
|
Buy Now | |
Carlton-Bates
from US$6.61
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Code | 1 |
---|---|
Cable Exit Angle | 180° |
Body Material | Other |
Color | Black |
Number of Positions | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Length | 1.22in, 31mm |
Height | 32.8mm, 1.291in |
Nominal Voltage Architecture | 42V, 48V, 24V, 12V |
Centerline (Pitch) | .276in, 7mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
2,5MM BU-GEH 4P Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.5 mm Mating Pin Diameter: .098 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.5 mm .098" Wire-to-Wire | Circular Din Housing | Part Number: 1-967325-1 | Internal Number: 1-967325-1 | Alias Number: 820A-36908 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing 25MM BU-GEH 4P | Distrelec |
DIN 72585 IP67 cable socket 30A 4 Way | TE Connectivity 1-967325-1 | RS Americas |
Circular Connector, Receptacle, 4 Position, Panel Mount | Newark Electronics |
CIRCULAR, RECEPTACLE, 4 WAY, PANEL | element14 |
These connectors are characterized by efficient processing, high stress and excellent electrical properties. Easy application, connector for single hole mounting provided. Typical application: sensors, solenoid valves or power supply. | Conrad |
2,5MM BU-GEH 4P | Heilind Electronics |
2.5 mm System Series 4 Position Free Hanging Circular Socket Housing | Future Electronics |
Connector: circular | Transfer Multisort Elektronik |
4 way DIN 72585 IP67 cable socket,30A | RS |
Conn Housing RCP 4 POS 7mm Crimp ST Loose Piece | Avnet Abacus |
Miniature Circular Connector, 4 pos., Pin Terminal, Panel Mount, PBT, Black | Carlton-Bates |
04P HSG CIRCULAR 2.5MM SYSTEM | TTI Europe |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Receptacle |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 1-967325-1?
Additional datasheets, footprints and schematics for 1-967325-1 are listed on our Part Details page. You can also find images and similar parts to 1-967325-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967325-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967325-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967325-1 fall under?
The 1-967325-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967325-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967325-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967325-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967325-1 have stock available?
Authorised distributors including TE Store, Boersig, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 1-967325-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967325-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967325-1?
You can fill out our help required form which you can use to request a quote for 1-967325-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.