Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.25
|
485
in stock
|
Buy Now | |
Heilind Electronics
from US$8.15
|
1,479
in stock
|
Buy Now | |
Newark Electronics
from US$7.53
|
1,399
in stock
|
Buy Now | |
TE Store
from US$15.03
|
848
in stock
|
Buy Now | |
element14
from US$7.42
|
485
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.15
|
296
in stock
|
Buy Now | |
RS Americas
from US$7.30
|
173
in stock
|
Buy Now | |
Electro Enterprises
from US$9.67
|
100
in stock
|
Buy Now | |
Future Electronics
from US$5.80
|
-
|
Buy Now | |
Avnet America
from US$7.99
|
-
|
Buy Now | |
Boersig
from US$7.16
|
-
|
Buy Now | |
Distrelec
from US$7.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Silver |
---|---|
Contact Size | 16 |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Louvertac Band Plating Material | Gold |
Louvertac Band Material | Beryllium Copper |
Wire Size | 14AWG, 2mm² |
Test Current | 23A |
UL File Number | E28476 |
Agency/Standard | UL |
Circuit Application | Power |
For Use With | CMC (Circular Metal Connector), CMPC (Circular Multipin Connector), Drawer Connectors, G Series Connectors, M Series Connectors, CPC Connectors |
Comment | Mates with Socket Part Number 193846-2 (Tape Mounted) and 193846-1 (Loose Piece). |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Contact, Pin, 14Awg, Crimp | Newark Electronics |
PIN ASSY. 14 AWG Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Contact Retention Within Housing: With Contact Size: Size 16 Pin Silver With | Strip Pin And Socket Contacts & Type Iii & Lp | Part Number: 193844-1 | Internal Number: 193844-1 | TE Connectivity | TE Store |
CRIMP, PIN, 14AWG | element14 |
Contact, Pin, Crimp, Silver Plated Contacts, 14AWG, Copper, Type II/III Series | TE Connectivity 193844-1 | RS Americas |
Pin Contact Silver Crimp 14 AWG Power | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Crimp Pin, High Current, 14AWG | Distrelec |
Status: | Unknown |
---|---|
Series: | Type II/III+ Series |
RoHS: | Unknown |
Product Range | Type II/III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Silver Plated Contacts |
For Use With | Type II Series Connectors |
Wire Size AWG Min | 14AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 14 |
Contact Termination | Crimp |
Gender | Plug |
Wire Size | 14AWG |
Wire Size (AWG) | 14AWG |
Where can I find additional details, specifications and documents for a 193844-1?
Additional datasheets, footprints and schematics for 193844-1 are listed on our Part Details page. You can also find images and similar parts to 193844-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193844-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193844-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193844-1 fall under?
The 193844-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193844-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193844-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 193844-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193844-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, TE Store, element14 and Farnell have stock available or on a lead time for 193844-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193844-1 often in real-time on the comparison pages.
What if I can't find stock of 193844-1?
You can fill out our help required form which you can use to request a quote for 193844-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.