Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-193796-1,
CJ6196-000 |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.38
|
5,130
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.38
|
1,197
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$2.71
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
45
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
-
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now | |
Boersig
from US$2.01
|
-
|
Buy Now | |
Distrelec
from US$2.39
|
-
|
Buy Now | |
TTI Europe
from US$1.67
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | 5µm, 200µin |
---|---|
Contact Termination Area Plating Thickness | 5µm, 40µin |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 32A |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.02µm, 40µin |
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Silver |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Silver |
Contact Underplating Material | Nickel |
Wire Size | 10AWG, 5mm², 10404CMA |
Mating Pin Diameter | .078in, 1.98mm |
Operating Voltage | 600VAC, 600VDC |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
CSA File Number | LR 16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mount Type | Crimp |
Wire Insulation Support | Without |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Mates with 193797-1 |
Packaging Quantity | 400 |
Packaging Method | Tray |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PIN CONTACT - 2MM10AWG | Heilind Electronics |
Power To The Board 2Mm Pin 10 Awg |Amp Te Connectivity 193796-1 | Newark Electronics |
Power to the Board 2MM PIN 10 AWG | Rapid Electronics |
MATE-N-LOK II 10 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Pin, Crimp, 10AWG, Silver Plated Contacts, 31A, 600V, Mate-N-Lok Series | TE Connectivity 193796-1 | RS Americas |
CONTACT, PIN, 10AWG, CRIMP | element14 |
TE Connectivity High current crimp contact, Plug, ... 10AWG | Distrelec |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Silver Plated Contacts |
For Use With | AMP Universal MATE-N-LOK II Series Housings |
Wire Size AWG Min | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 193796-1?
Additional datasheets, footprints and schematics for 193796-1 are listed on our Part Details page. You can also find images and similar parts to 193796-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193796-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193796-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193796-1 fall under?
The 193796-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193796-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193796-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 193796-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193796-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 193796-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193796-1 often in real-time on the comparison pages.
What if I can't find stock of 193796-1?
You can fill out our help required form which you can use to request a quote for 193796-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.