Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0325
Typical Current Rating | 9A |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .64mm, .025in |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Size Search | .35mm², .5mm², 21AWG, 20AWG, .4mm² |
Wire Insulation Diameter | .059 – .073in, 1.5 – 1.85mm |
Wire Size | .35 – .5mm² |
Agency/Standard | SAE/USCAR-2 / USCAR-21 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Box |
Packaging Quantity | 30000 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Contact, Socket, 22-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SOCKET, 22-20AWG, CRIMP | element14 |
CONTACT FEMALE0.64 20-22AWG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Generation Y Series |
RoHS: | Unknown |
Product Range | Generation Y Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 1924955-1?
Additional datasheets, footprints and schematics for 1924955-1 are listed on our Part Details page. You can also find images and similar parts to 1924955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924955-1 fall under?
The 1924955-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1924955-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924955-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and Farnell have stock available or on a lead time for 1924955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924955-1 often in real-time on the comparison pages.
What if I can't find stock of 1924955-1?
You can fill out our help required form which you can use to request a quote for 1924955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.