Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Connector Code | C |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .025in, .64mm |
Length | 13.47mm, .53in |
Height | 13.45mm, .529in |
Width | 23.37mm, .92in |
Centerline (Pitch) | 2.54mm, .1in |
Agency/Standard | SAE/USCAR-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Female connector assembly, 4 position (1X4), Unsealed, GENERATION Y, Key C, Black with Red spacer | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2035360-5?
Additional datasheets, footprints and schematics for 2035360-5 are listed on our Part Details page. You can also find images and similar parts to 2035360-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2035360-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035360-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2035360-5 fall under?
The 2035360-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2035360-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2035360-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2035360-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2035360-5 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 2035360-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2035360-5 often in real-time on the comparison pages.
What if I can't find stock of 2035360-5?
You can fill out our help required form which you can use to request a quote for 2035360-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.