Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Tab Width | 2.8mm, .64mm, .025in, .11in |
Height | 18.25mm, .719in |
Width | .862in, 21.9mm |
Length | 11.95mm, .47in |
Centerline (Pitch) | 3.95mm, .156in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1250 |
Row-to-Row Spacing | .236in, 6mm |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
PLUG HSG 4 POSN HYBRID 0.64/2 | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 2035077-3?
Additional datasheets, footprints and schematics for 2035077-3 are listed on our Part Details page. You can also find images and similar parts to 2035077-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2035077-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035077-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2035077-3 fall under?
The 2035077-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2035077-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2035077-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2035077-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2035077-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Power and Signal Group have stock available or on a lead time for 2035077-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2035077-3 often in real-time on the comparison pages.
What if I can't find stock of 2035077-3?
You can fill out our help required form which you can use to request a quote for 2035077-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.