Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 18 |
Number of Rows | 1 |
Mating Tab Width | .025in, .64mm |
Length | 48.3mm, 1.902in |
Width | 16.5mm, .65in |
Height | .236in, 6mm |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 50 |
Packaging Method | Package |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 100°C |
18P, 1 Row Carrier for54P LAC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 18 Housing for Female Terminals .64 mm .025" Wire-to-Device | Automotive Housing | Part Number: 1924341-1 | Internal Number: 1924341-1 | TE Connectivity | TE Store |
18P, 1 Row Carrier For54P Lac Rohs Compliant: Yes |Te Connectivity 1924341-1 | Newark Electronics |
18P, 1 ROW CARRIER FOR54P LAC 06AH3992 | element14 |
Conn Housing RCP 18 POS Crimp ST Cable Mount | Avnet America |
18P, 1 ROW CARRIER FOR54P LAC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1924341-1?
Additional datasheets, footprints and schematics for 1924341-1 are listed on our Part Details page. You can also find images and similar parts to 1924341-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924341-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924341-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924341-1 fall under?
The 1924341-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1924341-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924341-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924341-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924341-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1924341-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924341-1 often in real-time on the comparison pages.
What if I can't find stock of 1924341-1?
You can fill out our help required form which you can use to request a quote for 1924341-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.