Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Material | Nylon |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Color | Black |
Keying | A-E |
Number of Positions | 54 |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Strain Relief | Without |
Accessory Type | Shield Assembly |
Shield Assembly, 54 POSN, 0.64mm BLK Protection & Strain Relief Accessory Type: Shield Assembly Strain Relief: Without Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 54 Shield Assembly Without Black Nylon | Automotive Connector Cap & Cover | Part Number: 1924337-1 | Internal Number: 1924337-1 | TE Connectivity | TE Store |
Shield Assembly, 90Deg, Nylon, Black | Newark Electronics |
SHIELD ASSEMBLY, 90DEG, NYLON, BLACK | element14 |
Conn Housing RCP 54 POS Crimp ST Cable Mount | Avnet America |
Gen Y - Connectors | RS Americas |
SHIELD ASSEMBLY, 54 POSN, 0.64 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1924337-1?
Additional datasheets, footprints and schematics for 1924337-1 are listed on our Part Details page. You can also find images and similar parts to 1924337-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924337-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924337-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924337-1 fall under?
The 1924337-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1924337-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924337-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924337-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924337-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1924337-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924337-1 often in real-time on the comparison pages.
What if I can't find stock of 1924337-1?
You can fill out our help required form which you can use to request a quote for 1924337-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.