Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | A |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Rows | 2 |
Number of Positions | 24 |
Mating Tab Width | 2.8mm, .64mm, .025in, .11in |
Width | 23.65mm, .931in |
Length | 1.608in, 40.86mm |
Height | .787in, 20mm |
Centerline (Pitch) | 2.5mm, .098in, 6.05mm, .238in |
Agency/Standard | SAE/USCAR-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 300 |
Packaging Method | Package |
Row-to-Row Spacing | .252in, 6.4mm, .167in, 4.24mm |
Hybrid Connector | Yes |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
24P HYBRID 0.64/2.8 PLUG ASSY, A KEY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm .64 mm Mating Tab Width: .025 in .11 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 24 Housing for Female Terminals 2.8 mm .025" | Automotive Housing | Part Number: 2288274-1 | Internal Number: 2288274-1 | TE Connectivity | TE Store |
24P Hybrid 0.64/2.8 Plug Assy, A Key |Te Connectivity 2288274-1 | Newark Electronics |
Conn Housing PL 24 POS ST Cable Mount Bulk | Avnet America |
24P HYBRID 0.64/2.8 PLUG A KEY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2288274-1?
Additional datasheets, footprints and schematics for 2288274-1 are listed on our Part Details page. You can also find images and similar parts to 2288274-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2288274-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288274-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2288274-1 fall under?
The 2288274-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2288274-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2288274-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2288274-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2288274-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 2288274-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2288274-1 often in real-time on the comparison pages.
What if I can't find stock of 2288274-1?
You can fill out our help required form which you can use to request a quote for 2288274-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.