Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.78
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.78
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Sections | 2 |
Number of Positions | 44 |
Number of Signal Positions | 40 |
Tab Width | .64mm, .025in |
Interface Plating | Tin (Sn) |
Tab Thickness | .024in, .031in, .6mm, .8mm |
Length | 3.687in, 93.66mm |
Profile Height from PCB | .862in, 21.9mm |
Width | 35.3mm, 1.39in |
PCB 厚 (推奨) | 1 – .8mm |
PCB Thickness (Recommended) | .04 – .031in |
Centerline (Pitch) | 6.05mm, .238in, 2.54mm, .1in |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mounting Holes | Without |
Circuit Application | Power & Signal |
Sealable | No |
Hybrid Header | Yes |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Pressfit/Compliant Pin |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 149°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Connector Shrouded Header 44 Position 6.05mm/2.54mm Press Fit Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-2288243-1?
Additional datasheets, footprints and schematics for 1-2288243-1 are listed on our Part Details page. You can also find images and similar parts to 1-2288243-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2288243-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2288243-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2288243-1 fall under?
The 1-2288243-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-2288243-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2288243-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2288243-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2288243-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2288243-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2288243-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2288243-1?
You can fill out our help required form which you can use to request a quote for 1-2288243-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.