Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PA GF |
Number of Rows | 2 |
Number of Positions | 26 |
Mating Tab Width | .025in, .64mm |
Width | 19.8mm, .78in |
Height | .307in, 7.8mm |
Length | 34.8mm, 1.37in |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 50 |
Sealable | No |
Row-to-Row Spacing | .1in, 2.54mm |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 100°C |
Carrier, 26P Generation Y, 52P Conn Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 26 Housing for Female Terminals .64 mm .025" Wire-to-Board | Automotive Housing | Part Number: 1924136-2 | Internal Number: 1924136-2 | TE Connectivity | TE Store |
Carrier, 26P Generation Y, 52P Conn |Te Connectivity 1924136-2 | Newark Electronics |
CARRIER, 26P GENERATION Y, 52P CONN | Avnet America |
Carrier, 26P Generation Y, 52P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1924136-2?
Additional datasheets, footprints and schematics for 1924136-2 are listed on our Part Details page. You can also find images and similar parts to 1924136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924136-2 fall under?
The 1924136-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1924136-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924136-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1924136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924136-2 often in real-time on the comparison pages.
What if I can't find stock of 1924136-2?
You can fill out our help required form which you can use to request a quote for 1924136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.