Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.94
|
No stock
|
Buy Now | |
TE Store
from US$9.25
|
1,347
in stock
|
Buy Now | |
Avnet America
from US$4.37
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$4.08
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$10.18
|
-
|
Buy Now | |
RS Americas
from US$9.53
|
-
|
Buy Now | |
element14
from US$8.24
|
-
|
Buy Now | |
Boersig
from US$8.37
|
-
|
Buy Now | |
Farnell
from US$8.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rear EONs per Port Column | 2 |
---|---|
Number of Ports | 1 |
Port Matrix Configuration | 1 x 1 |
PCB Contact Termination Area Plating Material | Tin |
Tail Length | .086in, 2.2mm |
PCB Thickness (Recommended) | 1.45mm, .057in |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With Pluggable I/O Products | QSFP MSA Compatible Transceiver, QSFP Cable Assembly |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | Standard |
EMI Containment Feature Type | Customer Applied Gasket |
Included Lightpipe | No |
Enhancements | Standard |
Packaging Method | Box & Tray |
Cage Type | Single |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage |
Form Factor | QSFP+ |
Sealable | Yes |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Cage Assy Behind Bezel QSFP Form Factor: QSFP+ Pluggable I/O Product Type: Cage Sealable: Yes Circuit Application: Signal Number of Ports: 1 QSFP+ Cage Signal | Pluggable I/o Connectors & Cage | Part Number: 1888781-1 | Internal Number: 1888781-1 | TE Connectivity | TE Store |
Connector Accessories Cage for QSFP Press Fit Tray | Avnet America |
QSFP Cage Assembly 4 way | RS |
Product Range:- | Newark Electronics |
1888781 Series Single Port Right Angle QSFP+ Cage, Press-Fit Termination | TE Connectivity 1888781-1 | RS Americas |
CAGE, 1X1, BEHIND BEZEL, QSFP+ | element14 |
Where can I find additional details, specifications and documents for a 1888781-1?
Additional datasheets, footprints and schematics for 1888781-1 are listed on our Part Details page. You can also find images and similar parts to 1888781-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888781-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888781-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888781-1 fall under?
The 1888781-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1888781-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888781-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888781-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888781-1 have stock available?
Authorised distributors including TE Store, Avnet America, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 1888781-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888781-1 often in real-time on the comparison pages.
What if I can't find stock of 1888781-1?
You can fill out our help required form which you can use to request a quote for 1888781-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.