Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.71
|
100
in stock
|
Buy Now | |
TE Store
from US$11.09
|
628
in stock
|
Buy Now | |
Avnet America
from US$15.88
|
601
in stock
|
Buy Now | |
Rapid Electronics
from US$17.55
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$15.70
|
14
in stock
|
Buy Now | |
Distrelec
from US$14.04
|
14
in stock
|
Buy Now | |
Future Electronics
from US$8.40
|
-
|
Buy Now | |
RS Americas
from US$13.88
|
-
|
Buy Now | |
element14
from US$9.42
|
-
|
Buy Now | |
Boersig
from US$10.36
|
-
|
Buy Now |
Heat Sink Height | 6.5mm, .256in |
---|---|
Heat Sink Height Class | SAN |
Heat Sink Finish | Anodized Black |
Heat Sink Style | Pin |
Port Matrix Configuration | 1 x 1 |
Rear EONs per Port Column | 2 |
Number of Ports | 1 |
PCB Contact Termination Area Plating Material | Tin |
Tail Length | 2.2mm, .086in |
PCB Thickness (Recommended) | .057in, 1.45mm |
Data Rate (Max) | 14Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP MSA Compatible Transceiver, QSFP Cable Assembly |
Circuit Application | Signal |
Pluggable I/O Applications | Standard |
Included Lightpipe | No |
EMI Containment Feature Type | Internal/External EMI Springs |
Enhancements | Standard |
Packaging Method | Box & Tray |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly |
Form Factor | QSFP+ |
Thermal Accessory Type Included | Heat Sink |
Cage Type | Single |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cage Assy SAN Hsink QSFP Thru Bezel Form Factor: QSFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C QSFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 1888631-2 | Internal Number: 1888631-2 | TE Connectivity | TE Store |
Conn QSFP RCP 38 POS 0.8mm Solder RA SMD 38 Terminal 1 Port Tray | Avnet America |
1888631-2 - Cage Assy San Hsink Qsfp Thru Bezel Rohs Compliant: Yes |Te Connectivity 1888631-2 | Newark Electronics |
I/O Connectors Cage kit w/ SAN HS Through-bezel | Rapid Electronics |
TE Connectivity Cage Assy SAN Hsink QSFP Thru Bezel I/O | Distrelec |
CageAssySANHsinkQSFPThruBezel | Future Electronics |
Cage Assy SAN Hsink QSFP Thru Bezel, QSFP, QSFP plus and zQSPF plus | TE Connectivity 1888631-2 | RS Americas |
I/O CONNECTOR CAGE | element14 |
Where can I find additional details, specifications and documents for a 1888631-2?
Additional datasheets, footprints and schematics for 1888631-2 are listed on our Part Details page. You can also find images and similar parts to 1888631-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888631-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888631-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888631-2 fall under?
The 1888631-2 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1888631-2 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888631-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888631-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888631-2 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1888631-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888631-2 often in real-time on the comparison pages.
What if I can't find stock of 1888631-2?
You can fill out our help required form which you can use to request a quote for 1888631-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.