Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.73
|
48
in stock
|
Buy Now | |
TE Store
from US$12.71
|
575
in stock
|
Buy Now | |
TTI Europe
from US$11.21
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,720
in stock
|
Buy Now | |
Future Electronics
from US$11.39
|
-
|
Buy Now | |
Avnet America
from US$9.68
|
-
|
Buy Now | |
RS Americas
from US$15.96
|
-
|
Buy Now | |
element14
from US$12.69
|
-
|
Buy Now | |
Boersig
from US$10.36
|
-
|
Buy Now | |
Distrelec
from US$14.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Heat Sink Style | Pin |
---|---|
Heat Sink Height | .165in, 4.2mm |
Heat Sink Finish | Anodized Black |
Heat Sink Height Class | PCI |
Rear EONs per Port Column | 2 |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
PCB Contact Termination Area Plating Material | Tin |
Tail Length | 2.2mm, .086in |
PCB Thickness (Recommended) | .057in, 1.45mm |
Data Rate (Max) | 14Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP Cable Assembly, QSFP MSA Compatible Transceiver |
Circuit Application | Signal |
Pluggable I/O Applications | Standard |
EMI Containment Feature Type | Internal/External EMI Springs |
Included Lightpipe | No |
Enhancements | Standard |
Packaging Method | Box & Tray |
Sealable | No |
Product Type | Cage Assembly |
Form Factor | QSFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Single |
Connector System | Cable-to-Board |
Thermal Accessory Type Included | Heat Sink |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cage Assy PCI Hsink QSFP Thru Form Factor: QSFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C QSFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 1888631-1 | Internal Number: 1888631-1 | TE Connectivity | TE Store |
CAGE ASSY PCI HSINK QSFP THRU | TTI Europe |
I/O Connector Cage | Newark Electronics |
Conn QSFP RCP 38 POS 0.8mm Solder RA SMD 38 Terminal 1 Port Tray | Avnet Abacus |
Cage Assy PCI Hsink QSFP Thru, QSFP, QSFP plus and zQSPF plus | TE Connectivity 1888631-1 | RS Americas |
CAGE, QSFP, PCI HSINK | element14 |
TE Connectivity - AMP QSFP+&zQSPF+Cage Assy PCI Hsink Thru | Distrelec |
Where can I find additional details, specifications and documents for a 1888631-1?
Additional datasheets, footprints and schematics for 1888631-1 are listed on our Part Details page. You can also find images and similar parts to 1888631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888631-1 fall under?
The 1888631-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1888631-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888631-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Chip One Stop and Avnet Abacus have stock available or on a lead time for 1888631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888631-1 often in real-time on the comparison pages.
What if I can't find stock of 1888631-1?
You can fill out our help required form which you can use to request a quote for 1888631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.