Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
4,289
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
4,289
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
4,289
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
4,289
in stock
|
Buy Now | |
Farnell
from US$0.18
|
3,500
in stock
|
Buy Now | |
Sager
from US$1.70
|
2,095
in stock
|
Buy Now | |
TTI Europe
from US$1.47
|
200
in stock
|
Buy Now | |
element14
from US$1.85
|
141
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
26
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$2.33
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 7mm, .276in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
187 Positive Mk-2 Rec Hsg 2P V2 |Amp Te Connectivity 175578-1 | Newark Electronics |
187 POSITIVE MK-2 REC HSG 2P V2 | Rapid Electronics |
TE Connectivity - AMP Housing PL 187 Housing RECEPTACLE | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Conn Housing RCP 2 POS 7mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 175578-1?
Additional datasheets, footprints and schematics for 175578-1 are listed on our Part Details page. You can also find images and similar parts to 175578-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175578-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175578-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175578-1 fall under?
The 175578-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 175578-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175578-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175578-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175578-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 175578-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175578-1 often in real-time on the comparison pages.
What if I can't find stock of 175578-1?
You can fill out our help required form which you can use to request a quote for 175578-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.