Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .014in, .36mm |
Overall Length | .67in, 17.02mm |
Wire Size | .1 – .82mm², 28 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Rec 187 Posloc 22-18 014 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 1217097-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
REC 187 POSLOC 22-18 014 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1217097-2?
Additional datasheets, footprints and schematics for 1217097-2 are listed on our Part Details page. You can also find images and similar parts to 1217097-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217097-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217097-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217097-2 fall under?
The 1217097-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217097-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217097-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217097-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217097-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Boersig and Farnell have stock available or on a lead time for 1217097-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217097-2 often in real-time on the comparison pages.
What if I can't find stock of 1217097-2?
You can fill out our help required form which you can use to request a quote for 1217097-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.