Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
518
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
8,252
in stock
|
Buy Now | |
element14
from US$0.29
|
8,252
in stock
|
Buy Now | |
Farnell
from US$0.23
|
8,252
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
4,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
4,080
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
4,080
in stock
|
Buy Now | |
TE Store
from US$0.33
|
3,796
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Mating Tab Thickness | .51mm, .02in |
Accepts Wire Insulation Diameter Range | .059 – .106in, 1.5 – 2.7mm |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 24 – 20AWG, .2 – .51mm² |
Overall Length | 21.6mm, .85in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Disconnect, 4.75Mm, 24-20Awg Rohs Compliant: Yes |Amp Te Connectivity 170330-2 | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 24-20AWG | element14 |
PL 187 RECEPTACLE 24-20 AWG NPPHBZ | Rapid Electronics |
TE Connectivity - AMP Positive Lock 187 Push-On Term 0.51mm2 | Distrelec |
PL 187 RECEPTACLE 24-20 AWG NPPHBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 24 – 20 AWG .2 – .51 mm² 4.75 mm | Quick Disconnect | Part Number: 170330-2 | Internal Number: 170330-2 | TE Connectivity | TE Store |
Terminal Rec 4.75mm 24-20AWG Posi-Lock | RS |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 20-24AWG RCP 21.6mm 5.6mm Nickel Loose Piece | Avnet America |
Positive Lock .187 Mk II Series Crimp RECP,4.75x0.51mm,24 to 20AWG, Nickel Plated | TE Connectivity 170330-2 | RS Americas |
Where can I find additional details, specifications and documents for a 170330-2?
Additional datasheets, footprints and schematics for 170330-2 are listed on our Part Details page. You can also find images and similar parts to 170330-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170330-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170330-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170330-2 fall under?
The 170330-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170330-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170330-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170330-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170330-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 170330-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170330-2 often in real-time on the comparison pages.
What if I can't find stock of 170330-2?
You can fill out our help required form which you can use to request a quote for 170330-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.