Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
236,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
23,585
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
23,585
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
23,585
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .082 – .141in, 2.1 – 3.6mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .85in, 21.6mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Mating Retention Type | Dimple |
Comment | External Diameter of a wire 1.6-3.1mm. |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insertion Force | Normal |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Posi Lock .250,Contact,Rcp,0.80-2.00mm² | RS |
PL 187 RECEPTACLE 18-14 AWG PTPBR | Rapid Electronics |
TE Connectivity - AMP Positive Lock 187 Push-On Term 2.08mm2 | Distrelec |
Female Disconnect, 4.75Mm, 18-14Awg Rohs Compliant: Yes |Amp Te Connectivity 170332-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 21.6mm 5.7mm Pre-Tin Loose Piece | Avnet America |
Positive Lock .187 Mk II Series Crimp RECP,4.75x0.51mm,18 to 14 AWG, Tin Plated | TE Connectivity 170332-1 | RS Americas |
FEMALE DISCONNECT, 4.75MM, 18-14AWG | element14 |
PL 187 RECEPTACLE 18-14 AWG PTPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 170332-1 | Internal Number: 170332-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170332-1?
Additional datasheets, footprints and schematics for 170332-1 are listed on our Part Details page. You can also find images and similar parts to 170332-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170332-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170332-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170332-1 fall under?
The 170332-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170332-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170332-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170332-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170332-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 170332-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170332-1 often in real-time on the comparison pages.
What if I can't find stock of 170332-1?
You can fill out our help required form which you can use to request a quote for 170332-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.