Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Thickness | .51mm, .02in |
Overall Length | 21.6mm, .85in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | 2.1 – 3.6mm, .082 – .141in |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | External Diameter of a wire 1.6-3.1mm., Air-feed Applicator should be used. |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 PL MKII REC. 18-14AWG PTPB Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 170326-5 | Internal Number: 170326-5 | TE Connectivity | TE Store |
187 Positive Lock Rec Cont. Rohs Compliant: Yes |Amp Te Connectivity 170326-5 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F 21.6mm 7mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170326-5?
Additional datasheets, footprints and schematics for 170326-5 are listed on our Part Details page. You can also find images and similar parts to 170326-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170326-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170326-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170326-5 fall under?
The 170326-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170326-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170326-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 170326-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170326-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 170326-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170326-5 often in real-time on the comparison pages.
What if I can't find stock of 170326-5?
You can fill out our help required form which you can use to request a quote for 170326-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.