Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0170324-1 |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
729
in stock
|
Buy Now | |
TE Store
from US$0.06
|
77,875
in stock
|
Buy Now | |
TTI Europe
from US$0.0294
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
729
in stock
|
Buy Now | |
element14
from US$0.07
|
729
in stock
|
Buy Now | |
Future Electronics
from US$0.0371
|
-
|
Buy Now | |
Avnet America
from US$0.0417
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.0240
|
-
|
Buy Now | |
Boersig
from US$0.0378
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .51mm, .02in |
Accepts Wire Insulation Diameter Range | .059 – .106in, 1.5 – 2.7mm |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 24 – 20AWG, .2 – .51mm² |
Overall Length | 21.6mm, .85in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Insulation Support | With |
Comment | Air-feed Applicator should be used. |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 PL MKII REC. 24-20AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 24 – 20 AWG .2 – .51 mm² 4.75 mm | Quick Disconnect | Part Number: 170324-1 | Internal Number: 170324-1 | Alias Number: 0-0170324-1 | TE Connectivity | TE Store |
250 FLAG POSITIVE REC AWG24-20 | TTI Europe |
Female Disconnect, 4.75Mm, Uninsulated | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, UNINSULATED | element14 |
Quick Disconnect Terminal 20-24AWG RCP 21.6mm 5.6mm Pre-Tin Strip | Avnet America |
POSITIVE LOCK 187 REC 24-20AWG 0.3 PTPBR | TE Connectivity 170324-1 | RS Americas |
POSITIVE LOCK 187 REC 24-20AWG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 187 Series |
RoHS: | Unknown |
Product Range | Positive Lock 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 24AWG |
Insulator Colour | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
FTL-A9K010M | CTO-TRACERLIGHT |
---|
Where can I find additional details, specifications and documents for a 170324-1?
Additional datasheets, footprints and schematics for 170324-1 are listed on our Part Details page. You can also find images and similar parts to 170324-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170324-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170324-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170324-1 fall under?
The 170324-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170324-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170324-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170324-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170324-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 170324-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170324-1 often in real-time on the comparison pages.
What if I can't find stock of 170324-1?
You can fill out our help required form which you can use to request a quote for 170324-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.