Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
57,261
in stock
|
Buy Now | |
element14
from US$0.12
|
60,384
in stock
|
Buy Now | |
Farnell
from US$0.09
|
60,384
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
22,295
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
22,295
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
22,295
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
79
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 1.9 – 3.4mm, .075 – .134in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .85in, 21.6mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Recognized |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FEMALE QUICK DISCONNECT, 20AWG-16AWG | element14 |
Posi Lock,Contact,Receptacle,.187 inch | RS |
Terminals 187 POSITIVE LOCK MK-2 REC LP | Rapid Electronics |
TE Connectivity - AMP Positive Lock 187 Push-On Term 1.31mm2 | Distrelec |
Female Disconnect, 4.75Mm, 20-16Awg | Newark Electronics |
Quick Disconnect Terminal 16-20AWG RCP 21.6mm 5.6mm Pre-Tin Loose Piece | Avnet America |
Positive Lock .187 Mk II Series Crimp RECP,4.75x0.51mm,20 to 16 AWG, Tin Plated | TE Connectivity 170331-1 | RS Americas |
PL MKII 187 REC 20-16AWG PTBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170331-1?
Additional datasheets, footprints and schematics for 170331-1 are listed on our Part Details page. You can also find images and similar parts to 170331-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170331-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170331-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170331-1 fall under?
The 170331-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170331-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170331-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170331-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170331-1 have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for 170331-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170331-1 often in real-time on the comparison pages.
What if I can't find stock of 170331-1?
You can fill out our help required form which you can use to request a quote for 170331-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.