Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .51mm, .02in |
Accepts Wire Insulation Diameter Range | .059 – .106in, 1.5 – 2.7mm |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .85in, 21.6mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Size | .2 – .51mm², 24 – 20AWG |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Sealable | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
OPEN BARREL SPLICE, 4.75 X 0.51MM | element14 |
Open Barrel Splice, 4.75Mm, 24-20Awg | Newark Electronics |
Quick Disconnect Terminal 20-24AWG RCP 21.6mm 5.6mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170330-1?
Additional datasheets, footprints and schematics for 170330-1 are listed on our Part Details page. You can also find images and similar parts to 170330-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170330-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170330-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170330-1 fall under?
The 170330-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170330-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170330-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170330-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170330-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 170330-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170330-1 often in real-time on the comparison pages.
What if I can't find stock of 170330-1?
You can fill out our help required form which you can use to request a quote for 170330-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.