Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0356
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
11,800
in stock
|
Buy Now | |
TE Store
from US$0.06
|
17,218
in stock
|
Buy Now | |
TTI Europe
from US$0.0375
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,529
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
3,529
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
3,529
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
3,529
in stock
|
Buy Now | |
element14
from US$0.05
|
1,600
in stock
|
Buy Now | |
Farnell
from US$0.05
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0356
|
-
|
Buy Now | |
Avnet America
from US$0.0479
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | .082 – .141in, 2.1 – 3.6mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .85in, 21.6mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | External Diameter of a wire 1.6-3.1mm., Air-feed Applicator should be used. |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 PL MKII REC. 18-14AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 170326-1 | Internal Number: 170326-1 | TE Connectivity | TE Store |
POSITIVE LOCK,RECEPTACLE,18-14AWG,4.75MM | RS |
.187 POS.LOCK REC. | TTI Europe |
Terminals .187 Pos.lock Rec. Cut Strips Of 100 |Amp Te Connectivity 170326-1 | Newark Electronics |
Terminals .187 POS.LOCK REC. Cut Strips of 100 | Rapid Electronics |
TE Connectivity - AMP Positive Lock 187 Push-On Term 2.08mm2 | Distrelec |
FEMALE DISCONNECT, 4.75MM, 18-14AWG | element14 |
0.187 (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated | Future Electronics |
Quick Disconnect Terminal 14-18AWG RCP 21.6mm 7mm Pre-Tin Strip | Avnet America |
Positive lock, receptacle,18-14awg,4.75mm | TE Connectivity 170326-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Positive Lock 187 Series |
RoHS: | Unknown |
Product Range | Positive Lock 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2.08mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170326-1?
Additional datasheets, footprints and schematics for 170326-1 are listed on our Part Details page. You can also find images and similar parts to 170326-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170326-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170326-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170326-1 fall under?
The 170326-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170326-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170326-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170326-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170326-1 have stock available?
Authorised distributors including TE Store, RS, TTI Europe, Newark Electronics and Rapid Electronics have stock available or on a lead time for 170326-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170326-1 often in real-time on the comparison pages.
What if I can't find stock of 170326-1?
You can fill out our help required form which you can use to request a quote for 170326-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.