Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0521125-1 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
60,637
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
60,637
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
60,637
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
60,637
in stock
|
Buy Now | |
Farnell
from US$0.28
|
48,750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
38,012
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
12,670
in stock
|
Buy Now | |
element14
from US$0.18
|
4,736
in stock
|
Buy Now | |
TE Store
from US$0.22
|
4,221
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 24.75mm, .974in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
For Use With | 187 Series |
Comment | Accepts .187 Series positive lock connector. |
Packaging Method | Carton |
Packaging Quantity | 1 |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pl 187 Housing Tab 0.81 Nylon 6/6 Rohs Compliant: Yes |Amp Te Connectivity 521125-1 | Newark Electronics |
TE Connectivity - AMP Housing PL 187 Housing TAB 0.81 NYLON | Distrelec |
RCPT HOUSING, 1POS, NYLON 6.6, NATURAL | Farnell |
187 POS LOCK HSG MKII | Heilind Electronics |
HOUSING TAB, SOCKET DISCONNECT, PA 6/6 | element14 |
PL 187 HOUSING TAB 0.81 NYLON 6/6 Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Tab Housing 1 Straight | Crimp Terminal Housing | Part Number: 521125-1 | Internal Number: 521125-1 | Alias Number: 0-0521125-1 | TE Connectivity | TE Store |
Faston 0.187 Series Nylon Insulated Free Hanging Plated Receptacle Assembly | Future Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
PL 187 HOUSING TAB 0.81 NYLON | TTI Europe |
Status: | Unknown |
---|---|
Series: | Positive Lock 187 Series |
RoHS: | Unknown |
Product Range | Positive Lock 187 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | Positive Lock 187 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 521125-1?
Additional datasheets, footprints and schematics for 521125-1 are listed on our Part Details page. You can also find images and similar parts to 521125-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521125-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521125-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521125-1 fall under?
The 521125-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 521125-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521125-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521125-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521125-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 521125-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521125-1 often in real-time on the comparison pages.
What if I can't find stock of 521125-1?
You can fill out our help required form which you can use to request a quote for 521125-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.