Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0300
|
39,790
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
750
in stock
|
Buy Now | |
TE Store
from US$0.11
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .956in, 24.3mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
For Use With | 187 Series |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
187 POSITIVE 1P HSG 94V-0 | Heilind Electronics |
187 HSG. PL MKII REC. NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 173974-1 | Internal Number: 173974-1 | TE Connectivity | TE Store |
Positive lock plug housing,1 way,4.75mm | RS |
Pl Mkii 187 Rec Hsg 1P Nylon Nat |Amp Te Connectivity 173974-1 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
Mark II Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 173974-1 | RS Americas |
RCPT HOUSING, 1POS, NYLON, NATURAL | element14 |
TE Connectivity - AMP Housing 187 HSG. PL MKII REC. NAT | Distrelec |
01P CRIMP TERMINAL HSG REC NAT | TTI Europe |
187 POSITIVE 1P HSG 94V-0 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock Series |
RoHS: | Unknown |
Product Range | Positive Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Positive Lock Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 173974-1?
Additional datasheets, footprints and schematics for 173974-1 are listed on our Part Details page. You can also find images and similar parts to 173974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173974-1 fall under?
The 173974-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 173974-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173974-1 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, TE Store, RS and Newark Electronics have stock available or on a lead time for 173974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173974-1 often in real-time on the comparison pages.
What if I can't find stock of 173974-1?
You can fill out our help required form which you can use to request a quote for 173974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.