Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
450
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
41,500
in stock
|
Buy Now | |
TE Store
from US$0.34
|
2,230
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
1,082
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
252
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 3 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 6mm, .236in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Insulated | No |
Housing Type | Receptacle Housing |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
187 SER POSLOCK HSG. 3POS. | TTI Europe |
POSITIVE LOCK 187 HOUSING RECEPTACLE Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 172075-1 | Internal Number: 172075-1 | TE Connectivity | TE Store |
187 SER POSLOCK HSG. 3POS. | Heilind Electronics |
Positive Lock,Housing,plug,3way | RS |
187 Ser Poslock Hsg. 3Pos. |Amp Te Connectivity 172075-1 | Newark Electronics |
Conn Housing RCP 3 POS Crimp ST Cable Mount | Avnet America |
AMP POSITIVE LOCK Mark II SER,3Way Nylon 66 Crimp Term Housing,6.35mm Tab Size | TE Connectivity 172075-1 | RS Americas |
TE Connectivity - AMP PITIVE LOCK 187 HOUSING RECEPTACLE | Distrelec |
Status: | Unknown |
---|---|
Series: | Positive Lock Mark II 187 Series |
RoHS: | Unknown |
Product Range | Positive Lock Mark II 187 Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 6mm |
For Use With | 170324 170325 170326 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172075-1?
Additional datasheets, footprints and schematics for 172075-1 are listed on our Part Details page. You can also find images and similar parts to 172075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172075-1 fall under?
The 172075-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172075-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172075-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 172075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172075-1 often in real-time on the comparison pages.
What if I can't find stock of 172075-1?
You can fill out our help required form which you can use to request a quote for 172075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.